Belden Inc. Multiple Conductor Cables 8467 060500

Description
7 Conductor Multi-Conductor Cable Chrome 18 AWG 50.00' (15.24m)
Request a Quote
Description
7 Conductor Multi-Conductor Cable Chrome 18 AWG 50.00' (15.24m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable features seven 18 AWG stranded tinned copper conductors, designed for audio, control, and instrumentation applications. The conductors are insulated with PVC, and the overall cable is jacketed in PVC as well, providing durability and flexibility. The cable has a nominal diameter of 0.309 inches and a weight of 40.5 lbs for the 500 ft reel. It operates within a temperature range of -20°C to +60°C and has a maximum operating voltage of 300V RMS. The cable complies with various standards, including UL AWM Style 2598 and is RoHS compliant. It is suitable for indoor use but is not plenum-rated. The cable's capacitance is rated at 26 pF/ft, and the DC resistance is 6.3 Ohm/1000 ft at 20°C.

Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable features seven 18 AWG stranded tinned copper conductors, designed for audio, control, and instrumentation applications. The conductors are insulated with PVC, and the overall cable is jacketed in PVC as well, providing durability and flexibility. The cable has a nominal diameter of 0.309 inches and a weight of 40.5 lbs for the 500 ft reel. It operates within a temperature range of -20°C to +60°C and has a maximum operating voltage of 300V RMS. The cable complies with various standards, including UL AWM Style 2598 and is RoHS compliant. It is suitable for indoor use but is not plenum-rated. The cable's capacitance is rated at 26 pF/ft, and the DC resistance is 6.3 Ohm/1000 ft at 20°C.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1096-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1096-50-ND
Multiple Conductor Cables BEL1096-50-ND
7 Conductor Multi-Conductor Cable Chrome 18 AWG 50.00' (15.24m)

7 Conductor Multi-Conductor Cable Chrome 18 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1096-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1096-500-ND
Multiple Conductor Cables BEL1096-500-ND
7 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - 135-8467060500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-8467060500-DS-ND
Multiple Conductor Cables 135-8467060500-DS-ND
CABLE 7COND 18AWG CHROME FOOT

CABLE 7COND 18AWG CHROME FOOT

Buy Now Datasheet
Unshielded Multiconductor Cable, 7 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden - 02F5280 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 7 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
02F5280
Unshielded Multiconductor Cable, 7 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden 02F5280
UNSHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 7 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT - 70005115 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 7 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
70005115
MULTI CONDUCTOR, 7 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT 70005115
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1096-50-ND 02F5280 70005115
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 7 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden MULTI CONDUCTOR, 7 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Aux Cables - 1929458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 2.95 ft (9 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details