RS Components, Ltd. Aux Cables 1929458

Description
3ft Stereo Audio Cable 3.5mm to 2x RCA P
Request a Quote
Description
3ft Stereo Audio Cable 3.5mm to 2x RCA P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aux Cables - 1929458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aux Cables
1929458
Aux Cables 1929458
3ft Stereo Audio Cable 3.5mm to 2x RCA P

3ft Stereo Audio Cable 3.5mm to 2x RCA P

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1929458
Product Name Aux Cables
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Aux Cables - 1929445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 5.91 ft (18 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details
Audio Cable - 3750281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Shielding F/utp
Cable Length 328 ft (1000 dm)
View Details
Video Converters - 1778764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
Video Converters - 1778793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.2034 ft (0.6200 dm)
View Details