Belden Inc. Multiple Conductor Cables 8467 06010000

Description
7 Conductor Multi-Conductor Cable Chrome 18 AWG 10000' (3048.0m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Chrome 18 AWG 10000' (3048.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6462-10000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6462-10000-ND
Multiple Conductor Cables BEL6462-10000-ND
7 Conductor Multi-Conductor Cable Chrome 18 AWG 10000' (3048.0m)

7 Conductor Multi-Conductor Cable Chrome 18 AWG 10000' (3048.0m)

Buy Now Datasheet
7 #18 Pvc Pvc Belden - 20X4845 - Newark, An Avnet Company
Chicago, IL, United States
7 #18 Pvc Pvc Belden
20X4845
7 #18 Pvc Pvc Belden 20X4845
7 #18 PVC PVC

7 #18 PVC PVC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6462-10000-ND 20X4845
Product Name Multiple Conductor Cables 7 #18 Pvc Pvc Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-NMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details