Belden Inc. Multiple Conductor Cables 8467 0601000

Description
7 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5501-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5501-1000-ND
Multiple Conductor Cables BEL5501-1000-ND
7 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

7 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 7 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden - 02F6135 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 7 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
02F6135
Unshielded Multiconductor Cable, 7 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden 02F6135
UNSHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 7 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT - 70005141 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 7 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
70005141
MULTI CONDUCTOR, 7 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT 70005141
Non-Plenum Unshielded Multiconductor Cable, 18 AWG, 19 x 30 Stranding, Tinned Copper Conductor Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Non-Plenum Unshielded Multiconductor Cable, 18 AWG, 19 x 30 Stranding, Tinned Copper Conductor
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5501-1000-ND 02F6135 70005141
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 7 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden MULTI CONDUCTOR, 7 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details