Belden Inc. Multiple Conductor Cables 8465 060U1000

Description
5 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5171-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5171-1000-ND
Multiple Conductor Cables BEL5171-1000-ND
5 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Cable, Multiconductor, 5 Conductor, 18Awg, 1000Ft; Cable Shielding Belden - 20M4460 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Multiconductor, 5 Conductor, 18Awg, 1000Ft; Cable Shielding Belden
20M4460
Cable, Multiconductor, 5 Conductor, 18Awg, 1000Ft; Cable Shielding Belden 20M4460
CABLE, MULTICONDUCTOR, 5 CONDUCTOR, 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

CABLE, MULTICONDUCTOR, 5 CONDUCTOR, 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5171-1000-ND 20M4460
Product Name Multiple Conductor Cables Cable, Multiconductor, 5 Conductor, 18Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Male, 75Ohm Double Shielded Video Cable - SALE-8909 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Connector Type BNC
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers