Belden Inc. Multiple Conductor Cables 8465 0605000

Description
5 Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6449-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6449-5000-ND
Multiple Conductor Cables BEL6449-5000-ND
5 Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)

5 Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)

Buy Now Datasheet
Cable, Multiconductor, 4 Conductor, 18Awg, 5000Ft; Cable Shielding Belden - 14R9432 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Multiconductor, 4 Conductor, 18Awg, 5000Ft; Cable Shielding Belden
14R9432
Cable, Multiconductor, 4 Conductor, 18Awg, 5000Ft; Cable Shielding Belden 14R9432
CABLE, MULTICONDUCTOR, 4 CONDUCTOR, 18AWG, 5000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

CABLE, MULTICONDUCTOR, 4 CONDUCTOR, 18AWG, 5000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6449-5000-ND 14R9432
Product Name Multiple Conductor Cables Cable, Multiconductor, 4 Conductor, 18Awg, 5000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-0450F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details