Belden Inc. Multiple Conductor Cables 8465 060500

Description
5 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5498-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5498-500-ND
Multiple Conductor Cables BEL5498-500-ND
5 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

5 Conductor Multi-Conductor Cable Chrome 18 AWG 500.0' (152.4m)

Buy Now Datasheet
MULTI CONDUCTOR, 5 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT - 70005114 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 5 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT
70005114
MULTI CONDUCTOR, 5 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT 70005114
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Cable, Multiconductor, 5 Conductor, 18Awg, 500Ft; Cable Shielding Belden - 15B3357 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Multiconductor, 5 Conductor, 18Awg, 500Ft; Cable Shielding Belden
15B3357
Cable, Multiconductor, 5 Conductor, 18Awg, 500Ft; Cable Shielding Belden 15B3357
CABLE, MULTICONDUCTOR, 5 CONDUCTOR, 18AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes

CABLE, MULTICONDUCTOR, 5 CONDUCTOR, 18AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5498-500-ND 70005114 15B3357
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 5 COND, 18AWG STRAND (19X30), PVC INSULATE, CONTROL/INSTRUMENT Cable, Multiconductor, 5 Conductor, 18Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers