Belden Inc. Multiple Conductor Cables 8461 0605000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-84610605000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-84610605000-DS-ND
Multiple Conductor Cables 135-84610605000-DS-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG 5000' (1524.0m)

Buy Now Datasheet
Unshielded Cable Multipair, 1Pair, 18Awg, 5000Ft, 300V; Cable Shielding Belden - 14R9431 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 1Pair, 18Awg, 5000Ft, 300V; Cable Shielding Belden
14R9431
Unshielded Cable Multipair, 1Pair, 18Awg, 5000Ft, 300V; Cable Shielding Belden 14R9431
UNSHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 5000FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 5000FT, 300V; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 135-84610605000-DS-ND 14R9431
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 1Pair, 18Awg, 5000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - System cable - 706-100/320-700 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 22.97 ft (70 dm)
View Details