Belden Inc. Multiple Conductor Cables 8461 060100

Description
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1091-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1091-100-ND
Multiple Conductor Cables BEL1091-100-ND
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 18 AWG 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Speaker Cable Chrome 18 AWG 100.0' (30.5m)

Buy Now Datasheet
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (7X26), 1 PAIR CHROME - 70005507 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (7X26), 1 PAIR CHROME
70005507
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (7X26), 1 PAIR CHROME 70005507
Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Supplier's Site
Unshielded Cable Multipair, 1Pair, 18Awg, 100Ft, 300V, Chrome; Cable Shielding Belden - 87K1769 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 1Pair, 18Awg, 100Ft, 300V, Chrome; Cable Shielding Belden
87K1769
Unshielded Cable Multipair, 1Pair, 18Awg, 100Ft, 300V, Chrome; Cable Shielding Belden 87K1769
UNSHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 100FT, 300V, CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 100FT, 300V, CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1091-100-ND 70005507 87K1769
Product Name Multiple Conductor Cables AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (7X26), 1 PAIR CHROME Unshielded Cable Multipair, 1Pair, 18Awg, 100Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details