Belden Inc. Multiple Conductor Cables 8459 0601000

Description
25 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5494-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5494-1000-ND
Multiple Conductor Cables BEL5494-1000-ND
25 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)

25 Conductor Multi-Conductor Cable Chrome 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 25 Conductor 22Awg 1000Ft; Cable Shielding Belden - 02F6111 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 22Awg 1000Ft; Cable Shielding Belden
02F6111
Unshielded Multiconductor Cable 25 Conductor 22Awg 1000Ft; Cable Shielding Belden 02F6111
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5494-1000-ND 02F6111
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 25 Conductor 22Awg 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details