Belden Inc. Multiple Conductor Cables 8457 060U500

Description
12 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1916-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1916-500-ND
Multiple Conductor Cables BEL1916-500-ND
12 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Chrome 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 12 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 02F4307 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 12 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
02F4307
Unshielded Multiconductor Cable, 12 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 02F4307
UNSHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1916-500-ND 02F4307
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 12 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to “N” Male Test Cable, , RG58C/U - 1312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details