Belden Inc. Multiple Conductor Cables 8454 010100

Description
4 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1521-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1521-100-ND
Multiple Conductor Cables BEL1521-100-ND
4 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Cordage, Unshielded Multiconductor, Svt, So, 4 Conductor, 18Awg, 100Ft; Cable Shielding Belden - 02F4065 - Newark, An Avnet Company
Chicago, IL, United States
Cordage, Unshielded Multiconductor, Svt, So, 4 Conductor, 18Awg, 100Ft; Cable Shielding Belden
02F4065
Cordage, Unshielded Multiconductor, Svt, So, 4 Conductor, 18Awg, 100Ft; Cable Shielding Belden 02F4065
CORDAGE, UNSHIELDED MULTICONDUCTOR, SVT, SO, 4 CONDUCTOR, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48mRoHS Compliant: Yes

CORDAGE, UNSHIELDED MULTICONDUCTOR, SVT, SO, 4 CONDUCTOR, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48mRoHS Compliant: Yes

Supplier's Site Datasheet
PORTABLE CORDAGE, 4 CONDUCTOR, 18AWG (41X34), S TYPE, RUBBER JACKET BLACK - 70005909 - Allied Electronics, Inc.
Fort Worth, TX, USA
PORTABLE CORDAGE, 4 CONDUCTOR, 18AWG (41X34), S TYPE, RUBBER JACKET BLACK
70005909
PORTABLE CORDAGE, 4 CONDUCTOR, 18AWG (41X34), S TYPE, RUBBER JACKET BLACK 70005909
Portable Cordage, 4 Conductor Rubber Jacket Cable 4 conductors 41 x 34 stranding 0.265 in. overall (Nom.) Dia., 18 AWG conductor size.

Portable Cordage, 4 Conductor Rubber Jacket Cable

  • 4 conductors
  • 41 x 34 stranding
    0.265 in. overall (Nom.) Dia., 18 AWG conductor size.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number BEL1521-100-ND 02F4065 70005909
Product Name Multiple Conductor Cables Cordage, Unshielded Multiconductor, Svt, So, 4 Conductor, 18Awg, 100Ft; Cable Shielding Belden PORTABLE CORDAGE, 4 CONDUCTOR, 18AWG (41X34), S TYPE, RUBBER JACKET BLACK
Product Category Cable Cable
Cable Jacket Silicon Rubber Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer Ethylene Propylene Diene Elastomer; Ethylene Propylene Diene Monomer Rubber
Cable Conductor Copper, Tinned Copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details