Belden Inc. Multiple Conductor Cables 8453 010500

Description
3 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5485-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5485-500-ND
Multiple Conductor Cables BEL5485-500-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Black 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 18Awg 500Ft; Cable Shielding Belden - 02F4064 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 18Awg 500Ft; Cable Shielding Belden
02F4064
Unshielded Multiconductor Cable 3 Conductor 18Awg 500Ft; Cable Shielding Belden 02F4064
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
PORTABLE CORDAGE: 3#18EPDM CS SBR TYPE:SV SVT STOW SJTOW; BLACK - 70003768 - Allied Electronics, Inc.
Fort Worth, TX, USA
PORTABLE CORDAGE: 3#18EPDM CS SBR TYPE:SV SVT STOW SJTOW; BLACK
70003768
PORTABLE CORDAGE: 3#18EPDM CS SBR TYPE:SV SVT STOW SJTOW; BLACK 70003768
PORTABLE CORDAGE: 3#18EPDM CS SBR TYPE:SV SVT STOW SJTOW; BLACK

PORTABLE CORDAGE: 3#18EPDM CS SBR TYPE:SV SVT STOW SJTOW; BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number BEL5485-500-ND 02F4064 70003768
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 18Awg 500Ft; Cable Shielding Belden PORTABLE CORDAGE: 3#18EPDM CS SBR TYPE:SV SVT STOW SJTOW; BLACK
Product Category Cable Cable
Cable Jacket Silicon Rubber Silicon Rubber
Cable Insulation Ethylene Propylene Diene Elastomer Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details