Belden Inc. Multiple Conductor Cables 8451 010100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1311-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1311-100-ND
Multiple Conductor Cables BEL1311-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/INSTRUMENT - 70004847 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/INSTRUMENT
70004847
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/INSTRUMENT 70004847
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site
Shielded Cable Multipair, 1Pair, 22Awg, 100Ft. 300V. Black; Cable Shielding Belden - 02F4053 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 22Awg, 100Ft. 300V. Black; Cable Shielding Belden
02F4053
Shielded Cable Multipair, 1Pair, 22Awg, 100Ft. 300V. Black; Cable Shielding Belden 02F4053
SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 100FT. 300V. BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 100FT. 300V. BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Multipair Screened Cable, Audio Instrumentation, 1 Pair, 22 Awg, 7 X 30Awg, 98.43 Ft, 30.48 M Rohs Compliant Belden - 38Y7378 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Screened Cable, Audio Instrumentation, 1 Pair, 22 Awg, 7 X 30Awg, 98.43 Ft, 30.48 M Rohs Compliant Belden
38Y7378
Multipair Screened Cable, Audio Instrumentation, 1 Pair, 22 Awg, 7 X 30Awg, 98.43 Ft, 30.48 M Rohs Compliant Belden 38Y7378
Multipair Screened Cable, Audio Instrumentation, 1 Pair, 22 AWG, 7 x 30AWG, 98.43 ft, 30.48 m RoHS Compliant: Yes

Multipair Screened Cable, Audio Instrumentation, 1 Pair, 22 AWG, 7 x 30AWG, 98.43 ft, 30.48 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies Cable Assemblies
Product Number BEL1311-100-ND 70004847 02F4053 38Y7378
Product Name Multiple Conductor Cables PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULAT, AUDIO/INSTRUMENT Shielded Cable Multipair, 1Pair, 22Awg, 100Ft. 300V. Black; Cable Shielding Belden Multipair Screened Cable, Audio Instrumentation, 1 Pair, 22 Awg, 7 X 30Awg, 98.43 Ft, 30.48 M Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZB9042 | Sensor cable, PVC, 3 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/204-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details