Belden Inc. Multiple Conductor Cables 8451 008500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10212-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10212-ND
Multiple Conductor Cables BEL10212-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Multiple Conductor Cables - 8451 008500 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
8451 008500
Multiple Conductor Cables 8451 008500
2 #22 PP SHLD PVC FR

2 #22 PP SHLD PVC FR

Supplier's Site
Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Belden - 02F4056 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Belden
02F4056
Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Belden 02F4056
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies Cable Assemblies
Product Number BEL10212-ND 8451 008500 02F4056
Product Name Multiple Conductor Cables Multiple Conductor Cables Shielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data