Belden Inc. Multiple Conductor Cables 8446 060U500

Description
6 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5162-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5162-500-ND
Multiple Conductor Cables BEL5162-500-ND
6 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 500.0' (152.4m)

6 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 6 Conductor 22/18Awg 500Ft; Cable Shielding Belden - 87K6282 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 22/18Awg 500Ft; Cable Shielding Belden
87K6282
Unshielded Multiconductor Cable 6 Conductor 22/18Awg 500Ft; Cable Shielding Belden 87K6282
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22/18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22/18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5162-500-ND 87K6282
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 6 Conductor 22/18Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q943-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers