Belden Inc. Multiple Conductor Cables 8446 0601000

Description
6 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5478-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5478-1000-ND
Multiple Conductor Cables BEL5478-1000-ND
6 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Chrome 18 AWG, 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 6 Conductor, 22Awg/18Awg, 1000Ft, 300V; Cable Shielding Belden - 15B3330 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 6 Conductor, 22Awg/18Awg, 1000Ft, 300V; Cable Shielding Belden
15B3330
Unshielded Multiconductor Cable, 6 Conductor, 22Awg/18Awg, 1000Ft, 300V; Cable Shielding Belden 15B3330
UNSHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG/18AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG/18AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5478-1000-ND 15B3330
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 6 Conductor, 22Awg/18Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Twisted Pair Cable - 129738-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details