Belden Inc. Multiple Conductor Cables 8446 060100

Description
6 Conductor Multi-Conductor Cable Chrome 18 AWG, 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Chrome 18 AWG, 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1519-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1519-100-ND
Multiple Conductor Cables BEL1519-100-ND
6 Conductor Multi-Conductor Cable Chrome 18 AWG, 20 AWG 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Chrome 18 AWG, 20 AWG 100.0' (30.5m)

Buy Now Datasheet
MULTI CONDUCTOR, UNSHIELDED, PVC INSULATION, AUDIO/COMMUNICATION/INSTRUMENTATION - 70005080 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, UNSHIELDED, PVC INSULATION, AUDIO/COMMUNICATION/INSTRUMENTATION
70005080
MULTI CONDUCTOR, UNSHIELDED, PVC INSULATION, AUDIO/COMMUNICATION/INSTRUMENTATION 70005080
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Control, Audio, and Computer Cable — For EIA RS-232 Applications Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.
Control, Audio, and Computer Cable — For EIA RS-232 Applications

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable 6 Conductor 22/18Awg 100Ft; Cable Shielding Belden - 87K7180 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 22/18Awg 100Ft; Cable Shielding Belden
87K7180
Unshielded Multiconductor Cable 6 Conductor 22/18Awg 100Ft; Cable Shielding Belden 87K7180
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22/18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22/18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1519-100-ND 70005080 87K7180
Product Name Multiple Conductor Cables MULTI CONDUCTOR, UNSHIELDED, PVC INSULATION, AUDIO/COMMUNICATION/INSTRUMENTATION Unshielded Multiconductor Cable 6 Conductor 22/18Awg 100Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 to 22 AWG 18 to 22 AWG
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/603-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details