Belden Inc. Unshld Flex Cable, 4Cond, 22Awg, 15.24M; Cable Shielding Belden 8444-06050

Description
UNSHLD FLEX CABLE, 4COND, 22AWG, 15.24M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Product Range:-RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 22AWG, 15.24M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 22Awg, 15.24M; Cable Shielding Belden - 99Y5152 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 22Awg, 15.24M; Cable Shielding Belden
99Y5152
Unshld Flex Cable, 4Cond, 22Awg, 15.24M; Cable Shielding Belden 99Y5152
UNSHLD FLEX CABLE, 4COND, 22AWG, 15.24M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Product Range:-RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 22AWG, 15.24M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y5152
Product Name Unshld Flex Cable, 4Cond, 22Awg, 15.24M; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details