Belden Inc. Multiple Conductor Cables 8444 060100

Description
4 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1083-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1083-100-ND
Multiple Conductor Cables BEL1083-100-ND
4 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Chrome 22 AWG 100.0' (30.5m)

Buy Now Datasheet
MULTI CONDUCTOR, 4 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C - 70005041 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 4 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C
70005041
MULTI CONDUCTOR, 4 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C 70005041
Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721. Control, Audio, and Computer Cable — For EIA RS-232 Applications Stranded Tinned Copper (TC) PVC Insulated Chrome PVC Jacket

Tinned copper stranded, conductors cabled, PVC insulated, chrome PVC jacket . All are NEC type CMG except types 8620-23, 8627-29, 9620-23, 9721.
Control, Audio, and Computer Cable — For EIA RS-232 Applications

  • Stranded Tinned Copper (TC)
  • PVC Insulated
  • Chrome PVC Jacket
Supplier's Site
Unshielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft,300V; Cable Shielding Belden - 87K2772 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft,300V; Cable Shielding Belden
87K2772
Unshielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft,300V; Cable Shielding Belden 87K2772
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT,300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 100FT,300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1083-100-ND 70005041 87K2772
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 4 COND, 22AWG STRAND (7X30), PVC, CONTROL/INSTRUMENT/COMPUTER C Unshielded Multiconductor Cable, 4 Conductor, 22Awg, 100Ft,300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3500-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers