Belden Inc. Multiple Conductor Cables 8442 06010000

Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 22 AWG 10000' (3048.0m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 22 AWG 10000' (3048.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-844206010000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-844206010000-DS-ND
Multiple Conductor Cables 135-844206010000-DS-ND
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 22 AWG 10000' (3048.0m)

2 (1 Pair) Conductor Multi-Conductor Cable Chrome 22 AWG 10000' (3048.0m)

Buy Now Datasheet
Cable, Multiconductor, 2 Conductor, 22Awg, 10000Ft; Cable Shielding Belden - 30H4417 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Multiconductor, 2 Conductor, 22Awg, 10000Ft; Cable Shielding Belden
30H4417
Cable, Multiconductor, 2 Conductor, 22Awg, 10000Ft; Cable Shielding Belden 30H4417
CABLE, MULTICONDUCTOR, 2 CONDUCTOR, 22AWG, 10000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Jacket Color:Chrome RoHS Compliant: Yes

CABLE, MULTICONDUCTOR, 2 CONDUCTOR, 22AWG, 10000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 135-844206010000-DS-ND 30H4417
Product Name Multiple Conductor Cables Cable, Multiconductor, 2 Conductor, 22Awg, 10000Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/411-100 - WAGO
Specs
Application Instrumentation and Control
View Details