Belden Inc. Multiple Conductor Cables 8442 060100

Description
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1077-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1077-100-ND
Multiple Conductor Cables BEL1077-100-ND
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 22 AWG 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Speaker Cable Chrome 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden - 87K2770 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden
87K2770
Unshielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden 87K2770
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet
Unshld Flex Cable, 2Cond, 22Awg, 30.5M; Cable Shielding Belden - 50AC8165 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 22Awg, 30.5M; Cable Shielding Belden
50AC8165
Unshld Flex Cable, 2Cond, 22Awg, 30.5M; Cable Shielding Belden 50AC8165
UNSHLD FLEX CABLE, 2COND, 22AWG, 30.5M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Chrome; No. of Max Strands x RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 22AWG, 30.5M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Chrome; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies Cable Assemblies
Product Number BEL1077-100-ND 87K2770 50AC8165
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Belden Unshld Flex Cable, 2Cond, 22Awg, 30.5M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details