Belden Inc. Multiple Conductor Cables 8434 0601000

Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 25 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 25 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5473-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5473-1000-ND
Multiple Conductor Cables BEL5473-1000-ND
4 (2 Pair) Conductor Multi-Pair Cable Chrome 25 AWG Foil 1000.0' (304.8m)

4 (2 Pair) Conductor Multi-Pair Cable Chrome 25 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable, 2Pair, 1000Ft, 400V; Cable Shielding Belden - 15B3322 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 2Pair, 1000Ft, 400V; Cable Shielding Belden
15B3322
Shielded Multipair Cable, 2Pair, 1000Ft, 400V; Cable Shielding Belden 15B3322
SHIELDED MULTIPAIR CABLE, 2PAIR, 1000FT, 400V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:25AWG; Conductor Area CSA:0.16mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 2PAIR, 1000FT, 400V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:25AWG; Conductor Area CSA:0.16mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5473-1000-ND 15B3322
Product Name Multiple Conductor Cables Shielded Multipair Cable, 2Pair, 1000Ft, 400V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper Clad Steel; Copper, Tinned; Steel, Copper Coated
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male Plug DIL 28 AWG Straight Cable Assembly, 460mm, single-end, Hex Socket Screw-Lok Reverse Fix - G125-MC20605M3-0460L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
“N” Series Male Test Cable, RG58C/U - 1326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details