Belden Inc. Multiple Conductor Cables 8428 010100

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10155-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10155-ND
Multiple Conductor Cables BEL10155-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
MICROPHONE AND MUSICAL INSTRUMENTATION CABLE, 2 COND, 18AWG (41X34) SHIELDED BLA - 70005903 - Allied Electronics, Inc.
Fort Worth, TX, USA
MICROPHONE AND MUSICAL INSTRUMENTATION CABLE, 2 COND, 18AWG (41X34) SHIELDED BLA
70005903
MICROPHONE AND MUSICAL INSTRUMENTATION CABLE, 2 COND, 18AWG (41X34) SHIELDED BLA 70005903
MICROPHONE AND MUSICAL INSTRUMENTATION CABLE, 2 COND, 18AWG (41X34) SHIELDED BLA

MICROPHONE AND MUSICAL INSTRUMENTATION CABLE, 2 COND, 18AWG (41X34) SHIELDED BLA

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Belden - 02F4009 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Belden
02F4009
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Belden 02F4009
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Multiconductor Cables Cable Assemblies
Product Number BEL10155-ND 70005903 02F4009
Product Name Multiple Conductor Cables MICROPHONE AND MUSICAL INSTRUMENTATION CABLE, 2 COND, 18AWG (41X34) SHIELDED BLA Shielded Multiconductor Cable, 2 Conductor, 18Awg, 100Ft, 600V; Cable Shielding Belden
Product Category Cable Cable
Cable Shielding Braid Braid
Cable Insulation Ethylene Propylene Diene Elastomer Ethylene Propylene Diene Elastomer; Ethylene Propylene Diene Monomer Rubber
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details