Belden Inc. Multiple Conductor Cables 8425 010250

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11316-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11316-ND
Multiple Conductor Cables BEL11316-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multiconductor Cable, 5 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden - 02F4004 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden
02F4004
Shielded Multiconductor Cable, 5 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden 02F4004
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 20AWG, 250FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 20AWG, 250FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL11316-ND 02F4004
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 5 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12005M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
BNC Male to Stacking Double Banana Plug Test Cable, RG58C/U - 1028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details