Belden Inc. Multiple Conductor Cables 8423 010100

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 8423010100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8423010100-ND
Multiple Conductor Cables 8423010100-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
20 AWG STRANDED (26X34) HIGH-CONDUCTIVITY TINNED COPPER CNDCTRS, EPDM RUBBER NSL - 70002656 - Allied Electronics, Inc.
Fort Worth, TX, USA
20 AWG STRANDED (26X34) HIGH-CONDUCTIVITY TINNED COPPER CNDCTRS, EPDM RUBBER NSL
70002656
20 AWG STRANDED (26X34) HIGH-CONDUCTIVITY TINNED COPPER CNDCTRS, EPDM RUBBER NSL 70002656
Cable, 20 AWG Conductor Size, 26x34 Stranding, 0.272 in. Outer Nominal Diameter Jacket color is black Number of conductor is 3 20 AWG stranded (26x34) high-conductivity TC conductors, EPDM rubber insulation, rayon braid, TC braid shield (83% coverage), cotton wrap, EPDM jacket.

Cable, 20 AWG Conductor Size, 26x34 Stranding, 0.272 in. Outer Nominal Diameter

  • Jacket color is black
  • Number of conductor is 3
    20 AWG stranded (26x34) high-conductivity TC conductors, EPDM rubber insulation, rayon braid, TC braid shield (83% coverage), cotton wrap, EPDM jacket.
Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 100Ft, 600V, Black; Cable Shielding Belden - 02F3994 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 100Ft, 600V, Black; Cable Shielding Belden
02F3994
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 100Ft, 600V, Black; Cable Shielding Belden 02F3994
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 100FT, 600V, BLACK; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 100FT, 600V, BLACK; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Multiconductor Cables Cable Assemblies
Product Number 8423010100-ND 70002656 02F3994
Product Name Multiple Conductor Cables 20 AWG STRANDED (26X34) HIGH-CONDUCTIVITY TINNED COPPER CNDCTRS, EPDM RUBBER NSL Shielded Multiconductor Cable, 3 Conductor, 20Awg, 100Ft, 600V, Black; Cable Shielding Belden
Product Category Cable Cable
Cable Shielding Braid Braid
Cable Insulation Ethylene Propylene Diene Elastomer Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC11668L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
1/4″ Phone Plug to XR Mini-Hook and Alligator, Test Cable - 3021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details