Belden Inc. Multiple Conductor Cables 8418 010250

Description
8 #20 EPDM BRD EPDM
Request a Quote Datasheet
Description
8 #20 EPDM BRD EPDM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 8418010250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8418010250-ND
Multiple Conductor Cables 8418010250-ND
8 #20 EPDM BRD EPDM

8 #20 EPDM BRD EPDM

Buy Now Datasheet
Shielded Multiconductor Cable, 8 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden - 02F4013 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 8 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden
02F4013
Shielded Multiconductor Cable, 8 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden 02F4013
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 20AWG, 250FT, 600V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 20AWG, 250FT, 600V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 8418010250-ND 02F4013
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 8 Conductor, 20Awg, 250Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details