Belden Inc. Multiple Conductor Cables 8412 010U1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10174-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10174-ND
Multiple Conductor Cables BEL10174-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden - 02F3993 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden
02F3993
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden 02F3993
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10174-ND 02F3993
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers