Belden Inc. Multiple Conductor Cables 8412 010500

Description
2 #20 EPDM BRD EPDM
Request a Quote Datasheet
Description
2 #20 EPDM BRD EPDM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 8412010500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8412010500-ND
Multiple Conductor Cables 8412010500-ND
2 #20 EPDM BRD EPDM

2 #20 EPDM BRD EPDM

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Belden - 15B3315 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Belden
15B3315
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Belden 15B3315
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, MULTI CONDUCTOR, 2 CONDUCTOR, 20AWG, RUBBER, EPDM JACKET, MICROPHONE BLAC - 70004262 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, MULTI CONDUCTOR, 2 CONDUCTOR, 20AWG, RUBBER, EPDM JACKET, MICROPHONE BLAC
70004262
CABLE, MULTI CONDUCTOR, 2 CONDUCTOR, 20AWG, RUBBER, EPDM JACKET, MICROPHONE BLAC 70004262
Non-Paired, 2-Conductor, Low Impedance Cable 2 conductor 26 x 34 stranding 0.037 in. conductor Dia., 20 AWG conductor size.

Non-Paired, 2-Conductor, Low Impedance Cable

  • 2 conductor
  • 26 x 34 stranding
    0.037 in. conductor Dia., 20 AWG conductor size.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Multiconductor Cables
Product Number 8412010500-ND 15B3315 70004262
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 20Awg, 500Ft, 600V; Cable Shielding Belden CABLE, MULTI CONDUCTOR, 2 CONDUCTOR, 20AWG, RUBBER, EPDM JACKET, MICROPHONE BLAC
Product Category Cable Cable
Cable Shielding Braid Braid
Cable Insulation Ethylene Propylene Diene Elastomer Ethylene Propylene Diene Elastomer; Ethylene Propylene Diene Monomer Rubber
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Super Flexible Interconnect, 0.047
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details