The Shielded Multiconductor Cable, part number 50B1011, features two 20 AWG stranded conductors made of high-conductivity tinned copper. The cable is insulated with EPDM rubber, providing a wall thickness of 0.023 inches. It includes a cotton braid outer shield with 85% coverage, along with a cotton wrap separator and an EPDM jacket. This cable has an overall nominal diameter of 0.262 inches and is designed to operate within a temperature range of -50°C to +90°C. It has a maximum operating voltage of 600V RMS and can handle a maximum recommended current of 4 amps per conductor at 25°C. The cable is compliant with various EU directives, including RoHS, and is not rated for plenum use. Engineers may find this cable suitable for applications requiring low-impedance connections and reliable shielding against electromagnetic interference.
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL10171-ND | 50B1011 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Shielding | Braid | |
| Cable Insulation | Ethylene Propylene Diene Elastomer | |
| Cable Conductor | Copper, Tinned |