Belden Inc. Multiple Conductor Cables 8412 010100

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10170-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10170-ND
Multiple Conductor Cables BEL10170-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
CABLE, MULTI CONDUCTOR, 2 CONDUCTOR, 20AWG, RUBBER, EPDM JACKET, MICROPHONE BLAC - 70004260 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, MULTI CONDUCTOR, 2 CONDUCTOR, 20AWG, RUBBER, EPDM JACKET, MICROPHONE BLAC
70004260
CABLE, MULTI CONDUCTOR, 2 CONDUCTOR, 20AWG, RUBBER, EPDM JACKET, MICROPHONE BLAC 70004260
CABLE, MULTI CONDUCTOR, 2 CONDUCTOR, 20AWG, RUBBER, EPDM JACKET, MICROPHONE BLAC

CABLE, MULTI CONDUCTOR, 2 CONDUCTOR, 20AWG, RUBBER, EPDM JACKET, MICROPHONE BLAC

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Belden - 87K6280 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Belden
87K6280
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Belden 87K6280
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.519mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.519mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Multiconductor Cables Cable Assemblies
Product Number BEL10170-ND 70004260 87K6280
Product Name Multiple Conductor Cables CABLE, MULTI CONDUCTOR, 2 CONDUCTOR, 20AWG, RUBBER, EPDM JACKET, MICROPHONE BLAC Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Belden
Product Category Cable Cable
Cable Shielding Braid
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 063245-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
System cable - 706-3037/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Stability Cables - SP-24-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details