Belden Inc. Multiple Conductor Cables 8412 0061000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10169-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10169-ND
Multiple Conductor Cables BEL10169-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden - 15B3314 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden
15B3314
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden 15B3314
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10169-ND 15B3314
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details