Belden Inc. Thermocouple Cable, Type Kx, 2 Conductor, 16Awg, Fep, 152M, Yellow; Thermocouple Wire Type Belden 83953 004500

Description
THERMOCOUPLE CABLE, TYPE KX, 2 CONDUCTOR, 16AWG, FEP, 152M, YELLOW; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 24AWG; Wire Gauge:16AWG; Conductor Area CSA:1.3mm² RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE CABLE, TYPE KX, 2 CONDUCTOR, 16AWG, FEP, 152M, YELLOW; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 24AWG; Wire Gauge:16AWG; Conductor Area CSA:1.3mm² RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Cable, Type Kx, 2 Conductor, 16Awg, Fep, 152M, Yellow; Thermocouple Wire Type Belden - 04F3200 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Cable, Type Kx, 2 Conductor, 16Awg, Fep, 152M, Yellow; Thermocouple Wire Type Belden
04F3200
Thermocouple Cable, Type Kx, 2 Conductor, 16Awg, Fep, 152M, Yellow; Thermocouple Wire Type Belden 04F3200
THERMOCOUPLE CABLE, TYPE KX, 2 CONDUCTOR, 16AWG, FEP, 152M, YELLOW; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 24AWG; Wire Gauge:16AWG; Conductor Area CSA:1.3mm² RoHS Compliant: Yes

THERMOCOUPLE CABLE, TYPE KX, 2 CONDUCTOR, 16AWG, FEP, 152M, YELLOW; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 24AWG; Wire Gauge:16AWG; Conductor Area CSA:1.3mm² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 04F3200
Product Name Thermocouple Cable, Type Kx, 2 Conductor, 16Awg, Fep, 152M, Yellow; Thermocouple Wire Type Belden
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Thermocouples - 2394595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 9.84 inch (250 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details