Belden Inc. Thermocouple Wire, Shielded, Type Kx, 1Pr, 20Awg, 500Ft; Thermocouple Wire Type Belden 83952 004500

Description
THERMOCOUPLE WIRE, SHIELDED, TYPE KX, 1PR, 20AWG, 500FT; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 28AWG; Wire Gauge:20AWG; Conductor Area CSA:0.52mm² RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, SHIELDED, TYPE KX, 1PR, 20AWG, 500FT; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 28AWG; Wire Gauge:20AWG; Conductor Area CSA:0.52mm² RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Shielded, Type Kx, 1Pr, 20Awg, 500Ft; Thermocouple Wire Type Belden - 04F3198 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Shielded, Type Kx, 1Pr, 20Awg, 500Ft; Thermocouple Wire Type Belden
04F3198
Thermocouple Wire, Shielded, Type Kx, 1Pr, 20Awg, 500Ft; Thermocouple Wire Type Belden 04F3198
THERMOCOUPLE WIRE, SHIELDED, TYPE KX, 1PR, 20AWG, 500FT; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 28AWG; Wire Gauge:20AWG; Conductor Area CSA:0.52mm² RoHS Compliant: Yes

THERMOCOUPLE WIRE, SHIELDED, TYPE KX, 1PR, 20AWG, 500FT; Thermocouple Wire Type:KX; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:7 x 28AWG; Wire Gauge:20AWG; Conductor Area CSA:0.52mm² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 04F3198
Product Name Thermocouple Wire, Shielded, Type Kx, 1Pr, 20Awg, 500Ft; Thermocouple Wire Type Belden
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Thermocouple & Extension Wire - 2194589 - RS Components, Ltd.
Specs
Thermocouple Type K
Length 394 inch (10000 mm)
Insulation Material Fiberglass; Fibreglass
View Details