Belden Inc. Thermocouple Cable, Shielded, Type Kx, 1Pr, 20Awg, Fep, 1000Ft, Yellow; Thermocouple Wire Type Belden 83952 0041000

Description
THERMOCOUPLE CABLE, SHIELDED, TYPE KX, 1PR, 20AWG, FEP, 1000FT, YELLOW; Thermocouple Wire Type:KX; Length - Imperial:1000ft; Length - Metric:304.8m; No. of Max Strands x Strand Size:7 x 28AWG; Wire Gauge:20AWG; Length:304.8m RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE CABLE, SHIELDED, TYPE KX, 1PR, 20AWG, FEP, 1000FT, YELLOW; Thermocouple Wire Type:KX; Length - Imperial:1000ft; Length - Metric:304.8m; No. of Max Strands x Strand Size:7 x 28AWG; Wire Gauge:20AWG; Length:304.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Cable, Shielded, Type Kx, 1Pr, 20Awg, Fep, 1000Ft, Yellow; Thermocouple Wire Type Belden - 04F3199 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Cable, Shielded, Type Kx, 1Pr, 20Awg, Fep, 1000Ft, Yellow; Thermocouple Wire Type Belden
04F3199
Thermocouple Cable, Shielded, Type Kx, 1Pr, 20Awg, Fep, 1000Ft, Yellow; Thermocouple Wire Type Belden 04F3199
THERMOCOUPLE CABLE, SHIELDED, TYPE KX, 1PR, 20AWG, FEP, 1000FT, YELLOW; Thermocouple Wire Type:KX; Length - Imperial:1000ft; Length - Metric:304.8m; No. of Max Strands x Strand Size:7 x 28AWG; Wire Gauge:20AWG; Length:304.8m RoHS Compliant: Yes

THERMOCOUPLE CABLE, SHIELDED, TYPE KX, 1PR, 20AWG, FEP, 1000FT, YELLOW; Thermocouple Wire Type:KX; Length - Imperial:1000ft; Length - Metric:304.8m; No. of Max Strands x Strand Size:7 x 28AWG; Wire Gauge:20AWG; Length:304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 04F3199
Product Name Thermocouple Cable, Shielded, Type Kx, 1Pr, 20Awg, Fep, 1000Ft, Yellow; Thermocouple Wire Type Belden
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Thermocouples - 2394578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 5.91 inch (150 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details