Belden Inc. Multiple Conductor Cables 83910 001100

Description
2 (1 Pair) Conductor Multi-Conductor Cable Brown 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Brown 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2262-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2262-ND
Multiple Conductor Cables BEL2262-ND
2 (1 Pair) Conductor Multi-Conductor Cable Brown 20 AWG 100.0' (30.5m)

2 (1 Pair) Conductor Multi-Conductor Cable Brown 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multicore Cable, 2 Conductor, 30.48M; Cable Shielding Belden - 04F3182 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 2 Conductor, 30.48M; Cable Shielding Belden
04F3182
Multicore Cable, 2 Conductor, 30.48M; Cable Shielding Belden 04F3182
MULTICORE CABLE, 2 CONDUCTOR, 30.48M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Brown; Voltage Rating:- RoHS Compliant: Yes

MULTICORE CABLE, 2 CONDUCTOR, 30.48M; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Brown; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2262-ND 04F3182
Product Name Multiple Conductor Cables Multicore Cable, 2 Conductor, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP), Plenum
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details