Belden Inc. Thermocouple Wire, Unshielded, Type J, 20Awg, 1000Ft, Fep, Brown; Thermocouple Wire Type Belden 83900 0011000

Description
THERMOCOUPLE WIRE, UNSHIELDED, TYPE J, 20AWG, 1000FT, FEP, BROWN; Thermocouple Wire Type:J; Length - Imperial:1000ft; Length - Metric:304.8m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm² RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, UNSHIELDED, TYPE J, 20AWG, 1000FT, FEP, BROWN; Thermocouple Wire Type:J; Length - Imperial:1000ft; Length - Metric:304.8m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm² RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Unshielded, Type J, 20Awg, 1000Ft, Fep, Brown; Thermocouple Wire Type Belden - 87K1755 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Unshielded, Type J, 20Awg, 1000Ft, Fep, Brown; Thermocouple Wire Type Belden
87K1755
Thermocouple Wire, Unshielded, Type J, 20Awg, 1000Ft, Fep, Brown; Thermocouple Wire Type Belden 87K1755
THERMOCOUPLE WIRE, UNSHIELDED, TYPE J, 20AWG, 1000FT, FEP, BROWN; Thermocouple Wire Type:J; Length - Imperial:1000ft; Length - Metric:304.8m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm² RoHS Compliant: Yes

THERMOCOUPLE WIRE, UNSHIELDED, TYPE J, 20AWG, 1000FT, FEP, BROWN; Thermocouple Wire Type:J; Length - Imperial:1000ft; Length - Metric:304.8m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 87K1755
Product Name Thermocouple Wire, Unshielded, Type J, 20Awg, 1000Ft, Fep, Brown; Thermocouple Wire Type Belden
Thermocouple Type J; J
Unlock Full Specs
to access all available technical data

Similar Products

Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermocouples - 1236312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Diameter 0.0079 inch (0.2000 mm)
Length 197 inch (5000 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details