Belden Inc. Thermocouple Wire, Type J, 2 Conductor, 20Awg, Fep, 30M, Brown; Thermocouple Wire Type Belden 83900 001100

Description
THERMOCOUPLE WIRE, TYPE J, 2 CONDUCTOR, 20AWG, FEP, 30M, BROWN; Thermocouple Wire Type:J; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm² RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE J, 2 CONDUCTOR, 20AWG, FEP, 30M, BROWN; Thermocouple Wire Type:J; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm² RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type J, 2 Conductor, 20Awg, Fep, 30M, Brown; Thermocouple Wire Type Belden - 04F3176 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type J, 2 Conductor, 20Awg, Fep, 30M, Brown; Thermocouple Wire Type Belden
04F3176
Thermocouple Wire, Type J, 2 Conductor, 20Awg, Fep, 30M, Brown; Thermocouple Wire Type Belden 04F3176
THERMOCOUPLE WIRE, TYPE J, 2 CONDUCTOR, 20AWG, FEP, 30M, BROWN; Thermocouple Wire Type:J; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm² RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE J, 2 CONDUCTOR, 20AWG, FEP, 30M, BROWN; Thermocouple Wire Type:J; Length - Imperial:100ft; Length - Metric:30.48m; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:0.52mm² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 04F3176
Product Name Thermocouple Wire, Type J, 2 Conductor, 20Awg, Fep, 30M, Brown; Thermocouple Wire Type Belden
Thermocouple Type J; J
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISATHERM® PLUS - Isabellenhutte USA
Specs
Thermocouple Type K
Temperature Rating -328 to 1832 F (-200 to 1000 C)
View Details
Thermocouples - 192053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1772 inch (4.5 mm)
Length 9.84 inch (250 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details