The Shielded Multiconductor Cable, part number 04F5031, features 12 conductors made of 18 AWG stranded tinned copper, with a total length of 500 feet. The cable is designed for plenum applications and is insulated with FEP (Fluorinated Ethylene Propylene) material, which has a wall thickness of 0.007 inches. It includes a Beldfoil® aluminum foil-polyester tape shield providing 100% coverage, along with a tinned copper braid shield offering 85% coverage. This cable has an overall nominal diameter of 0.296 inches and is rated for a maximum operating voltage of 300V RMS. The operating temperature range is from -70°C to +200°C. The cable's electrical characteristics include a nominal DC resistance of 5.8 ohms per 1000 feet for the conductors and 2.4 ohms per 1000 feet for the outer shield. It supports a maximum recommended current of 3.8 amps per conductor at 25°C. The product complies with various standards, including NEC/UL CMP, and is RoHS compliant. It is suitable for applications requiring reliable shielding and high-temperature performance.
12 Conductor Multi-Conductor Cable Red 18 AWG Foil, Braid 500.0' (152.4m)
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:12Conduct
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL6363-500-ND | 04F5031 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 12 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Shielding | Foil Braid | |
| Cable Insulation | Fluorinated Ethylene-Propylene (FEP) | |
| Cable Conductor | Copper, Tinned |