Belden Inc. Multiple Conductor Cables 83556 002500

Description
6 Conductor Multi-Conductor Cable Red 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Red 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6330-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6330-500-ND
Multiple Conductor Cables BEL6330-500-ND
6 Conductor Multi-Conductor Cable Red 22 AWG Foil, Braid 500.0' (152.4m)

6 Conductor Multi-Conductor Cable Red 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 87K1742 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
87K1742
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 87K1742
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6330-500-ND 87K1742
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 6 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Braid
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers