RS Components, Ltd. HDMI Cables 7684194

Description
RS PRO CLB-H19M-FX2-1FT-LED B HDMI Cable
Request a Quote
Description
RS PRO CLB-H19M-FX2-1FT-LED B HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 7684194 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
7684194
HDMI Cables 7684194
RS PRO CLB-H19M-FX2-1FT-LED B HDMI Cable

RS PRO CLB-H19M-FX2-1FT-LEDB HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 7684194
Product Name HDMI Cables
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1863041 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 1.64 ft (5 dm)
View Details
HDMI Cables - 2208445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 3657722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1861664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details