The Shielded Multiconductor Cable, part number 04F5044, features three 22 AWG stranded tinned copper conductors, designed for audio, control, and instrumentation applications. The cable is equipped with FEP insulation and is shielded with Beldfoil® (100% coverage) and a tinned copper braid (85% coverage), providing effective protection against electromagnetic interference. This cable has a maximum operating voltage of 300V RMS and can handle a maximum recommended current of 2.75 amps per conductor at 25°C. It operates within a temperature range of -70°C to +200°C and has a nominal capacitance of 23 pF/ft between conductors and 40 pF/ft between conductors and shield. The overall diameter of the cable is 0.148 inches, and it weighs 20 lbs per 1000 ft. The cable is compliant with various standards, including NEC/UL CMP and RoHS directives, making it suitable for plenum applications. It is also rated for outdoor and direct burial use, enhancing its versatility in different installation environments.
3 Conductor Multi-Conductor Cable Red 22 AWG Foil, Braid 1000.0' (304.8m)
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL6324-1000-ND | 04F5044 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 3 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Shielding | Foil Braid | |
| Cable Insulation | Fluorinated Ethylene-Propylene (FEP) | |
| Cable Conductor | Copper, Tinned |