Belden Inc. Multiple Conductor Cables 83509 002100

Description
9 Conductor Multi-Conductor Cable Red 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
9 Conductor Multi-Conductor Cable Red 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5452-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5452-100-ND
Multiple Conductor Cables BEL5452-100-ND
9 Conductor Multi-Conductor Cable Red 24 AWG Foil, Braid 100.0' (30.5m)

9 Conductor Multi-Conductor Cable Red 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 9 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden - 04F3159 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 9 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
04F3159
Shielded Multiconductor Cable, 9 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden 04F3159
SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 9 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5452-100-ND 04F3159
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 9 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Braid
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Video Converters - 1778779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 9.84 ft (30 dm)
View Details