RS Components, Ltd. Video Converters 1778779

Description
DisplayPort to HDMI Adapter Cable - 3 m
Request a Quote
Description
DisplayPort to HDMI Adapter Cable - 3 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 1778779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1778779
Video Converters 1778779
DisplayPort to HDMI Adapter Cable - 3 m

DisplayPort to HDMI Adapter Cable - 3 m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1778779
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1924682 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort; USB
Cable Length 16.4 ft (50 dm)
View Details
HDMI Cables - 2230917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 2075331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4265 ft (1.3 dm)
View Details