Belden Inc. Multiple Conductor Cables 8334 060100

Description
8 (4 Pair) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1850-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1850-100-ND
Multiple Conductor Cables BEL1850-100-ND
8 (4 Pair) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

8 (4 Pair) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 4 PAIRS - 70005610 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 4 PAIRS
70005610
Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 4 PAIRS 70005610
Semi-Rigid PVC Insulated Beldfoil® Tape⁄Braid Shielded Cables, 24 AWG, 7 x 32 Stranding, 300 Vrms Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4. Nominal Capacitance: 30 pF/Ft. Nominal Impedance: 75ω. Low capacitance, for EIA RS-232 applications.

Semi-Rigid PVC Insulated Beldfoil® Tape⁄Braid Shielded Cables, 24 AWG, 7 x 32 Stranding, 300 Vrms
Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.
Nominal Capacitance: 30 pF/Ft. Nominal Impedance: 75Ω.
Low capacitance, for EIA RS-232 applications.

Supplier's Site
Shielded Multipair Cable 4Pr 100Ft 300V Chrome; Cable Shielding Belden - 87K1729 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 100Ft 300V Chrome; Cable Shielding Belden
87K1729
Shielded Multipair Cable 4Pr 100Ft 300V Chrome; Cable Shielding Belden 87K1729
SHIELDED MULTIPAIR CABLE 4PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1850-100-ND 70005610 87K1729
Product Name Multiple Conductor Cables Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 4 PAIRS Shielded Multipair Cable 4Pr 100Ft 300V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data