The Shielded Multiconductor Cable features three 20 AWG stranded (19x32) silver-plated copper conductors, which are color-coded for easy identification. The cable is insulated with TFE Teflon®, providing a wall thickness of 0.010 inches, and is protected by an 85% coverage silver-plated copper braid shield. The outer jacket is also made of TFE Teflon® with the same wall thickness. This cable is rated for a maximum operating voltage of 600V RMS and can handle a maximum recommended current of 6.5 amps per conductor at 25°C. It has an insulation resistance of 100,000 Megaohms per 1000 feet at 500V DC. The operating temperature range is from -65°C to +200°C, making it suitable for a variety of environments. The overall nominal diameter of the cable is 0.168 inches, and it has a bulk weight of 28 lbs per 1000 feet. The cable complies with several environmental and safety standards, including EU RoHS and military specifications (MIL-W-16878/4). This product is not plenum-rated.
3 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL6292-1000-ND | 12K0091 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Tetrafluoroethylene (TFE) | |
| Cable Conductor | Copper, Silver Coated | |
| Cable Shielding | Braid |