Belden Inc. Multiple Conductor Cables 8332 0601000

Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5421-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5421-1000-ND
Multiple Conductor Cables BEL5421-1000-ND
4 (2 Pair) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

4 (2 Pair) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F4105 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F4105
Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F4105
SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5421-1000-ND 03F4105
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
Connecting cable - 706-100/615-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details