Belden Inc. Multiple Conductor Cables 8332 060100

Description
4 Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1848-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1848-100-ND
Multiple Conductor Cables BEL1848-100-ND
4 Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 100Ft 300V Chrome; Cable Shielding Belden - 03F4103 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 100Ft 300V Chrome; Cable Shielding Belden
03F4103
Shielded Multipair Cable 2Pr 100Ft 300V Chrome; Cable Shielding Belden 03F4103
SHIELDED MULTIPAIR CABLE 2PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 2 PAIRS - 70005604 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 2 PAIRS
70005604
Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 2 PAIRS 70005604
Semi-Rigid PVC Insulated Beldfoil® Tape⁄Braid Shielded Cables, 24 AWG, 7 x 32 Stranding, 300 Vrms Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4. Nominal Capacitance: 30 pF/Ft. Nominal Impedance: 75ω. Low capacitance, for EIA RS-232 applications.

Semi-Rigid PVC Insulated Beldfoil® Tape⁄Braid Shielded Cables, 24 AWG, 7 x 32 Stranding, 300 Vrms
Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.
Nominal Capacitance: 30 pF/Ft. Nominal Impedance: 75Ω.
Low capacitance, for EIA RS-232 applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1848-100-ND 03F4103 70005604
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 100Ft 300V Chrome; Cable Shielding Belden Cable, Multipair; 24 AWG; 7x32; Foil Braid Shield; PVC Ins.; 2 PAIRS
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12005M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Stacking Double Banana Plug to XK Mini-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details