Belden Inc. Multiple Conductor Cables 83319E 009500

Description
2 (1 Pair) Conductor Multi-Conductor Cable White 22 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable White 22 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6281-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6281-500-ND
Multiple Conductor Cables BEL6281-500-ND
2 (1 Pair) Conductor Multi-Conductor Cable White 22 AWG Braid 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable White 22 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 2 COND WHITE - 70004454 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 2 COND WHITE
70004454
MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 2 COND WHITE 70004454
Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Stranded silver-coated copper conductors insulated with extruded TFE Teflon®. Overall silver plated copper braid shield, with white teflon tape-wrapped jacket. Temperature Rating: –65°C to 200°C. Voltage: 600 V. Passes UL VW-1 flame test.

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 600V; Cable Shielding Belden - 87K1721 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 600V; Cable Shielding Belden
87K1721
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 600V; Cable Shielding Belden 87K1721
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL6281-500-ND 70004454 87K1721
Product Name Multiple Conductor Cables MULTI CONDUCTOR, TFE TEFLON INSULATE, 22AWG STRAND (19X34), 2 COND WHITE Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Tetrafluoroethylene (TFE) Tetrafluoroethylene
Cable Conductor Copper, Silver Coated Copper
Cable Shielding Braid Braid
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-SMA-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details