The Shielded Multipair Cable 4Pr 500Ft 300V Chrome features four pairs of 22 AWG stranded tinned copper conductors, designed for low capacitance applications, particularly suitable for EIA RS-232 standards. The cable is constructed with semi-rigid PVC insulation and is shielded with Beldfoil® for 100% coverage, complemented by a tinned copper braid shield providing 65% coverage. The overall jacket is made of PVC with a nominal wall thickness of 0.035 inches, and the cable has an overall diameter of 0.320 inches. This cable operates within a temperature range of -30°C to +80°C and is rated for a maximum operating voltage of 300 V RMS. It has a nominal capacitance of 35 pF/ft between conductors and 63 pF/ft between conductors and the shield. The cable complies with various standards, including UL AWM Style 2464, and is RoHS compliant. It is suitable for applications requiring reliable signal integrity and protection against electromagnetic interference.
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil, Braid 500.0' (152.4m)
Semi-Rigid PVC Insulated Beldfoil® Tape⁄Braid Shielded Cables, 22 AWG, 7 x 30 Stranding, 300 Vrms
Stranded Tinned copper conductors, Semi-rigid PVC insulated, twisted pairs. 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.
Nominal Capacitance: 35 pF/Ft.(except 8302 which is 40 pF/Ft.) Nominal Impedance: 70Ω.
Low capacitance, for EIA RS-232 applications.
SHIELDED MULTIPAIR CABLE 4PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Serial Cables | Cable Assemblies |
| Product Number | BEL5399-500-ND | 70005576 | 87K1681 |
| Product Name | Multiple Conductor Cables | Cable, Multipair; 22 AWG; 7x30; Foil Braid Shield; PVC Ins.; 4 PAIRS | Shielded Multipair Cable 4Pr 500Ft 300V Chrome; Cable Shielding Belden |
| Product Category | Cable | Cable | |
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | Foil Braid |